1 3/16" Mounted Ball Bearing, Intermediate Duty, Polypropylene 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | KLFS219 |
| Product Name | Link-Belt KLFS219 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.19 inch (30.16 mm) |
| Flange Length / Diameter | 1.34 inch (34.13 mm) |