RegalRexnord Link-Belt KFXSS212DC Flange Blocks Ball Bearings KFXSS212DC

Description
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert
Description
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KFXSS212DC Flange Blocks Ball Bearings - KFXSS212DC - RegalRexnord
Milwaukee, WI, United States
Link-Belt KFXSS212DC Flange Blocks Ball Bearings
KFXSS212DC
Link-Belt KFXSS212DC Flange Blocks Ball Bearings KFXSS212DC
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert

3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number KFXSS212DC
Product Name Link-Belt KFXSS212DC Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.7500 inch (19.05 mm)
Flange Length / Diameter 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL21548 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
AN 7870 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details