RegalRexnord Link-Belt KFXSS212 Flange Blocks Ball Bearings KFXSS212

Description
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Stainless Steel Insert
Description
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Stainless Steel Insert

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KFXSS212 Flange Blocks Ball Bearings - KFXSS212 - RegalRexnord
Milwaukee, WI, United States
Link-Belt KFXSS212 Flange Blocks Ball Bearings
KFXSS212
Link-Belt KFXSS212 Flange Blocks Ball Bearings KFXSS212
3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Stainless Steel Insert

3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Stainless Steel Insert

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number KFXSS212
Product Name Link-Belt KFXSS212 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.7500 inch (19.05 mm)
Flange Length / Diameter 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Medium-duty Two-bolt Cast Iron Flange Units - F2BM Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details