RegalRexnord Pillow Block/Bearing Housing KFXS224DC

Description
FLANGE BALL BEARING, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BALL BEARING, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59473509 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59473509
Pillow Block/Bearing Housing 59473509
FLANGE BALL BEARING, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

FLANGE BALL BEARING, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59473509
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Plastic Pillow Block Bearings - PPL204-STL-3/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
View Details