RegalRexnord Pillow Block/Bearing Housing KFXS216DC

Description
BALL BEARING UNIT, FLANGE MOUNT, 1 IN BORE, POLYAMIDE HOUSING, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE MOUNT, 1 IN BORE, POLYAMIDE HOUSING, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 72278218 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
72278218
Pillow Block/Bearing Housing 72278218
BALL BEARING UNIT, FLANGE MOUNT, 1 IN BORE, POLYAMIDE HOUSING, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE MOUNT, 1 IN BORE, POLYAMIDE HOUSING, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
REXNORD Machine Parts KFXS216DC

REXNORD Machine Parts KFXS216DC

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 72278218
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details