RegalRexnord Pillow Block/Bearing Housing KFBS2E20D

Description
MOUNTED BALL BEARING, INTERMEDIATE DUTY, POLYMIDE 3-BOLT BRACKET FLANGE BLOCK, 1-1/4 INCH, SINGLE LIP CONTACT SEAL, OPEN END CAP, WITH SEAL AND REAR AUXILIARY DUAL LIP SEAL, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY
Description
MOUNTED BALL BEARING, INTERMEDIATE DUTY, POLYMIDE 3-BOLT BRACKET FLANGE BLOCK, 1-1/4 INCH, SINGLE LIP CONTACT SEAL, OPEN END CAP, WITH SEAL AND REAR AUXILIARY DUAL LIP SEAL, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43471305 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43471305
Pillow Block/Bearing Housing 43471305
MOUNTED BALL BEARING, INTERMEDIATE DUTY, POLYMIDE 3-BOLT BRACKET FLANGE BLOCK, 1-1/4 INCH, SINGLE LIP CONTACT SEAL, OPEN END CAP, WITH SEAL AND REAR AUXILIARY DUAL LIP SEAL, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

MOUNTED BALL BEARING, INTERMEDIATE DUTY, POLYMIDE 3-BOLT BRACKET FLANGE BLOCK, 1-1/4 INCH, SINGLE LIP CONTACT SEAL, OPEN END CAP, WITH SEAL AND REAR AUXILIARY DUAL LIP SEAL, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43471305
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-1/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details