RegalRexnord Rexnord KEP5200A Solid-housed Pillow Blocks Rex Spherical Roller Bearings KEP5200A

Description
2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Open Auxiliary Cap
Description
2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Open Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord KEP5200A Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KEP5200A - RegalRexnord
Milwaukee, WI, United States
Rexnord KEP5200A Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KEP5200A
Rexnord KEP5200A Solid-housed Pillow Blocks Rex Spherical Roller Bearings KEP5200A
2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Open Auxiliary Cap

2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Open Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KEP5200A
Product Name Rexnord KEP5200A Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 2500 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
1-5/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Sliding Block - EGH20 CA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details