RegalRexnord Rexnord KAS2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KAS2204

Description
2 1/4" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal
Description
2 1/4" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KAS2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KAS2204 - RegalRexnord
Milwaukee, WI, United States
Rexnord KAS2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KAS2204
Rexnord KAS2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KAS2204
2 1/4" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

2 1/4" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KAS2204
Product Name Rexnord KAS2204 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.25 inch (57.15 mm)
Rated Speed 2500 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20721 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.31 inch (33.34 mm)
View Details
2 suppliers