RegalRexnord Rexnord KAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KAF6207F

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KAF6207F - RegalRexnord
Milwaukee, WI, United States
Rexnord KAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KAF6207F
Rexnord KAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KAF6207F
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KAF6207F
Product Name Rexnord KAF6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 43240 lbs (19610 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Mounted Pillow Blocks - MB - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 1.44 to 3.5 inch (36.51 to 88.9 mm)
Housing Cast Iron
View Details