RegalRexnord Rexnord KAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KAF6203

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KAF6203 - RegalRexnord
Milwaukee, WI, United States
Rexnord KAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KAF6203
Rexnord KAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KAF6203
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KAF6203
Product Name Rexnord KAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2500 rpm
Load Rating 36370 lbs (16494 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details