RegalRexnord Rexnord KA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA3315F

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Light Contact Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA3315F - RegalRexnord
Milwaukee, WI, United States
Rexnord KA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA3315F
Rexnord KA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA3315F
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Light Contact Seal

3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA3315F
Product Name Rexnord KA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1400 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details