RegalRexnord Rexnord KA2315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2315F

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA2315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA2315F - RegalRexnord
Milwaukee, WI, United States
Rexnord KA2315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA2315F
Rexnord KA2315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2315F
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA2315F
Product Name Rexnord KA2315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1400 rpm
Load Rating 130970 lbs (59397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details