RegalRexnord Rexnord KA2215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2215

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA2215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA2215 - RegalRexnord
Milwaukee, WI, United States
Rexnord KA2215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA2215
Rexnord KA2215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2215
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA2215
Product Name Rexnord KA2215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1900 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details
Pillow-Block-Bronze-Self-Align - PB3-750-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details