RegalRexnord Rexnord KA2200GR Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2200GR

Description
2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover
Description
2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA2200GR Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA2200GR - RegalRexnord
Milwaukee, WI, United States
Rexnord KA2200GR Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA2200GR
Rexnord KA2200GR Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2200GR
2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover

2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA2200GR
Product Name Rexnord KA2200GR Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 2800 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Link-Belt 21495Z Pillow Blocks Sleeve Bearings - 21495Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 5.94 inch (151 mm)
Bearing Bronze; Bronze
View Details