RegalRexnord Rexnord KA2200G3046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2200G3046

Description
2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover, Collar Omitted, 100% Grease Filled
Description
2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover, Collar Omitted, 100% Grease Filled

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA2200G3046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA2200G3046 - RegalRexnord
Milwaukee, WI, United States
Rexnord KA2200G3046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA2200G3046
Rexnord KA2200G3046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2200G3046
2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover, Collar Omitted, 100% Grease Filled

2" Mounted Spherical Roller Bearing, Fixed Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Special Locking Device on Threaded Cover, Collar Omitted, 100% Grease Filled

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA2200G3046
Product Name Rexnord KA2200G3046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 2800 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details