RegalRexnord Rexnord KA210005 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA210005

Description
1" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Increased Clearance to C4
Description
1" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Increased Clearance to C4

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA210005 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA210005 - RegalRexnord
Milwaukee, WI, United States
Rexnord KA210005 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA210005
Rexnord KA210005 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA210005
1" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Increased Clearance to C4

1" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal, Increased Clearance to C4

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA210005
Product Name Rexnord KA210005 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 4500 rpm
Load Rating 15320 lbs (6948 kg)
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BJE15A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details