RegalRexnord Rexnord KA2015 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2015

Description
15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal
Description
15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KA2015 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KA2015 - RegalRexnord
Milwaukee, WI, United States
Rexnord KA2015 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KA2015
Rexnord KA2015 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KA2015
15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KA2015
Product Name Rexnord KA2015 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.9375 inch (23.81 mm)
Rated Speed 4500 rpm
Load Rating 15320 lbs (6948 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
3/4 in. ID, 4-7/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.62 inch (41.27 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details