W.M. Berg SLIP COUPLINGS JJ-26M

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLIP COUPLINGS - JJ-26M - W.M. Berg
Cudahy, WI, United States
SLIP COUPLINGS
JJ-26M
SLIP COUPLINGS JJ-26M
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number JJ-26M
Product Name SLIP COUPLINGS
Rated Torque 4.69 In-lbs (5.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087291 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.9000 degrees
Parallel 0.0087 inch (0.2200 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1875 inch (4.76 mm)
View Details