W.M. Berg HELICAL GEAR BOXES HX64P2-1

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELICAL GEAR BOXES - HX64P2-1 - W.M. Berg
Cudahy, WI, United States
HELICAL GEAR BOXES
HX64P2-1
HELICAL GEAR BOXES HX64P2-1
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number HX64P2-1
Product Name HELICAL GEAR BOXES
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Gearheads - P12 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
S Box 10:1 Bronze - S10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details