W.M. Berg HELICAL GEARS HFA95-L100

Description
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations
Datasheet
Description
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELICAL GEARS - HFA95-L100 - W.M. Berg
Cudahy, WI, United States
HELICAL GEARS
HFA95-L100
HELICAL GEARS HFA95-L100
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations

Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements.

  • Pitch: 16 to 64 DP and 1.5 to .4 MOD
  • Material: Aluminum and Stainless Steel
  • LH and RH Configurations
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number HFA95-L100
Product Name HELICAL GEARS
Gear Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Worm & Pinion Gears - 5216828 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details