W.M. Berg HELICAL GEARS HFA83-L24

Description
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations
Datasheet
Description
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELICAL GEARS - HFA83-L24 - W.M. Berg
Cudahy, WI, United States
HELICAL GEARS
HFA83-L24
HELICAL GEARS HFA83-L24
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations

Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements.

  • Pitch: 16 to 64 DP and 1.5 to .4 MOD
  • Material: Aluminum and Stainless Steel
  • LH and RH Configurations
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number HFA83-L24
Product Name HELICAL GEARS
Gear Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 8787904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details