W.M. Berg HELICAL GEARS H48A28-R35

Description
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations
Datasheet
Description
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELICAL GEARS - H48A28-R35 - W.M. Berg
Cudahy, WI, United States
HELICAL GEARS
H48A28-R35
HELICAL GEARS H48A28-R35
Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements. Pitch: 16 to 64 DP and 1.5 to .4 MOD Material: Aluminum and Stainless Steel LH and RH Configurations

Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter and smoother than spur gears, they are slightly less efficient. Axial thrust loads are developed during operation and must be considered when selecting bearings and mounting arrangements.

  • Pitch: 16 to 64 DP and 1.5 to .4 MOD
  • Material: Aluminum and Stainless Steel
  • LH and RH Configurations
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number H48A28-R35
Product Name HELICAL GEARS
Gear Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK KHG1.5-80R, Module 1.5, 80 Tooth, Right Hand, Ground Helical Gears - khg1-5-80r - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 80
Design Metric
View Details
Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details