W.M. Berg PRECISION PLANETARY GEAR HEADS GHPG115-20

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRECISION PLANETARY GEAR HEADS - GHPG115-20 - W.M. Berg
Cudahy, WI, United States
PRECISION PLANETARY GEAR HEADS
GHPG115-20
PRECISION PLANETARY GEAR HEADS GHPG115-20
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number GHPG115-20
Product Name PRECISION PLANETARY GEAR HEADS
Gearing Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Sesame – PGL Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details