RegalRexnord Pillow Block/Bearing Housing FXWG220E

Description
FXWG220E 1 1/4 FLANGE BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
FXWG220E 1 1/4 FLANGE BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 21684905 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
21684905
Pillow Block/Bearing Housing 21684905
FXWG220E 1 1/4 FLANGE BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

FXWG220E 1 1/4 FLANGE BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 21684905
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
25mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
View Details