W.M. Berg SPUR GEARS FGA103-72

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - FGA103-72 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
FGA103-72
SPUR GEARS FGA103-72
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number FGA103-72
Product Name SPUR GEARS
Gear Type Spur
Number of Teeth 72
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
24 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details