RegalRexnord Pillow Block/Bearing Housing FCU324

Description
BALL BEARING, HEAVY DUTY, CAST IRON, 1 1/2 INCH MOUNTED, 4-BOLT ROUND PILOTED FLANGE CARTRIDGE BLOCK, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, HEAVY DUTY, CAST IRON, 1 1/2 INCH MOUNTED, 4-BOLT ROUND PILOTED FLANGE CARTRIDGE BLOCK, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43463173 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43463173
Pillow Block/Bearing Housing 43463173
BALL BEARING, HEAVY DUTY, CAST IRON, 1 1/2 INCH MOUNTED, 4-BOLT ROUND PILOTED FLANGE CARTRIDGE BLOCK, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, HEAVY DUTY, CAST IRON, 1 1/2 INCH MOUNTED, 4-BOLT ROUND PILOTED FLANGE CARTRIDGE BLOCK, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43463173
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details