RegalRexnord Pillow Block/Bearing Housing FC3U2E20N

Description
FC3U2E20N 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
FC3U2E20N 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43462966 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43462966
Pillow Block/Bearing Housing 43462966
FC3U2E20N 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

FC3U2E20N 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43462966
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
1-3/16 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Link-Belt 21255 Pillow Blocks Sleeve Bearings - 21255 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3.44 inch (87.31 mm)
Bearing Babbitt
View Details