RegalRexnord Pillow Block/Bearing Housing FC3S220E

Description
FC3S220E 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
FC3S220E 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 82889958 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
82889958
Pillow Block/Bearing Housing 82889958
FC3S220E 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

FC3S220E 1 1/4 FLG CART BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 82889958
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

15/16 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Two-Bearing Housings - PD Series - SKF/Global
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Diameter 0.9843 to 4.72 inch (25 to 120 mm)
View Details
2 suppliers