RegalRexnord Pillow Block/Bearing Housing FB3S2E20E

Description
FLANGE BALL BEARING, 1 1/4 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, CAST IRON 3-BOLT BRACKET FLANGE BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BALL BEARING, 1 1/4 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, CAST IRON 3-BOLT BRACKET FLANGE BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59457215 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59457215
Pillow Block/Bearing Housing 59457215
FLANGE BALL BEARING, 1 1/4 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, CAST IRON 3-BOLT BRACKET FLANGE BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE BALL BEARING, 1 1/4 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, CAST IRON 3-BOLT BRACKET FLANGE BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59457215
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1-9/16 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details