RegalRexnord Pillow Block/Bearing Housing FB3S219EK75

Description
BALL BEARING UNIT, 200 SERIES, CAST-IRON HOUSING, SET SCREW LOCKING, THREE-BOLT BRACKET, FIXED EXPANSION, 1 3/16 FLANGE, 5600 RPM, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, 200 SERIES, CAST-IRON HOUSING, SET SCREW LOCKING, THREE-BOLT BRACKET, FIXED EXPANSION, 1 3/16 FLANGE, 5600 RPM, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59457180 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59457180
Pillow Block/Bearing Housing 59457180
BALL BEARING UNIT, 200 SERIES, CAST-IRON HOUSING, SET SCREW LOCKING, THREE-BOLT BRACKET, FIXED EXPANSION, 1 3/16 FLANGE, 5600 RPM, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, 200 SERIES, CAST-IRON HOUSING, SET SCREW LOCKING, THREE-BOLT BRACKET, FIXED EXPANSION, 1 3/16 FLANGE, 5600 RPM, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59457180
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
1-7/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
View Details