RegalRexnord Pillow Block/Bearing Housing FB3S218EK75

Description
BALL BEARING, FLANGE BLOCK, 1 1/8" BORE, 5600 RPM, C3 RADIAL CLEARANCE, 2530 LB STATIC LOAD, INTERMEDIATE DUTY, 3-BOLT BRACKET, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, FLANGE MOUNTED, CAST IRON, NICKEL PLATED HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE BLOCK, 1 1/8" BORE, 5600 RPM, C3 RADIAL CLEARANCE, 2530 LB STATIC LOAD, INTERMEDIATE DUTY, 3-BOLT BRACKET, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, FLANGE MOUNTED, CAST IRON, NICKEL PLATED HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59474172 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59474172
Pillow Block/Bearing Housing 59474172
BALL BEARING, FLANGE BLOCK, 1 1/8" BORE, 5600 RPM, C3 RADIAL CLEARANCE, 2530 LB STATIC LOAD, INTERMEDIATE DUTY, 3-BOLT BRACKET, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, FLANGE MOUNTED, CAST IRON, NICKEL PLATED HOUSING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE BLOCK, 1 1/8" BORE, 5600 RPM, C3 RADIAL CLEARANCE, 2530 LB STATIC LOAD, INTERMEDIATE DUTY, 3-BOLT BRACKET, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, FLANGE MOUNTED, CAST IRON, NICKEL PLATED HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59474172
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-3/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
View Details