RegalRexnord Pillow Block/Bearing Housing F3U2E20N

Description
BALL BEARING, FLANGE-MOUNT, 4-BOLT, 1.2500 IN BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE-MOUNT, 4-BOLT, 1.2500 IN BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 72452614 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
72452614
Pillow Block/Bearing Housing 72452614
BALL BEARING, FLANGE-MOUNT, 4-BOLT, 1.2500 IN BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE-MOUNT, 4-BOLT, 1.2500 IN BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 72452614
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details