W.M. Berg SPUR GEARS F32A3-64

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - F32A3-64 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
F32A3-64
SPUR GEARS F32A3-64
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number F32A3-64
Product Name SPUR GEARS
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
KHK NSU2-30J12, Module 2, 30 Tooth, Nylon Spur Gears with Steel Core - nsu2-30j12 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
32 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details