W.M. Berg SPUR GEARS F24U6-36

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - F24U6-36 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
F24U6-36
SPUR GEARS F24U6-36
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number F24U6-36
Product Name SPUR GEARS
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS3-30HJ25, Module 3, 30 Tooth, Hardened Alloy Steel Spur Gears - ks3-30hj25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 5217017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details