RegalRexnord Pillow Block/Bearing Housing ER25

Description
BALL INSERT BEARING, 1-9/16 INCH BORE, 3-5/32 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BALL INSERT BEARING, 1-9/16 INCH BORE, 3-5/32 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 25224561 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
25224561
Pillow Block/Bearing Housing 25224561
BALL INSERT BEARING, 1-9/16 INCH BORE, 3-5/32 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BALL INSERT BEARING, 1-9/16 INCH BORE, 3-5/32 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 25224561
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-5/8 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BKF22G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details