RegalRexnord Pillow Block/Bearing Housing ER20S

Description
BALL BEARING INSERT, 1.25IN ID, 2.44IN OD,1/2 IN BORE DIA, 8000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING INSERT, 1.25IN ID, 2.44IN OD,1/2 IN BORE DIA, 8000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 26126213 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
26126213
Pillow Block/Bearing Housing 26126213
BALL BEARING INSERT, 1.25IN ID, 2.44IN OD,1/2 IN BORE DIA, 8000RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING INSERT, 1.25IN ID, 2.44IN OD,1/2 IN BORE DIA, 8000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 26126213
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Rexnord AZAFS6315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS6315F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2050 rpm
View Details