RegalRexnord Pillow Block/Bearing Housing ER20S-FFJH

Description
BEARING, 50% GREASE FILL, 1-1/4 INCH UNMOUNTED BALL, STANDARD DUTY, SETSCREW LOCKING, FINGERS ONLY, SPECIAL GREASE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 50% GREASE FILL, 1-1/4 INCH UNMOUNTED BALL, STANDARD DUTY, SETSCREW LOCKING, FINGERS ONLY, SPECIAL GREASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59456773 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59456773
Pillow Block/Bearing Housing 59456773
BEARING, 50% GREASE FILL, 1-1/4 INCH UNMOUNTED BALL, STANDARD DUTY, SETSCREW LOCKING, FINGERS ONLY, SPECIAL GREASE. FREE 2 YEAR RADWELL WARRANTY

BEARING, 50% GREASE FILL, 1-1/4 INCH UNMOUNTED BALL, STANDARD DUTY, SETSCREW LOCKING, FINGERS ONLY, SPECIAL GREASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59456773
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB12 - TSSUFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details