RegalRexnord Pillow Block/Bearing Housing ER19-MHFF

Description
BEARING, BALL INSERT, CYLINDRICAL BORE, 1-3/16 INCH INSIDE DIAMETER, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, BALL INSERT, CYLINDRICAL BORE, 1-3/16 INCH INSIDE DIAMETER, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 67987516 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
67987516
Pillow Block/Bearing Housing 67987516
BEARING, BALL INSERT, CYLINDRICAL BORE, 1-3/16 INCH INSIDE DIAMETER, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

BEARING, BALL INSERT, CYLINDRICAL BORE, 1-3/16 INCH INSIDE DIAMETER, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 67987516
Product Name Pillow Block/Bearing Housing
Bearing Type Ball; Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details