RegalRexnord Link-Belt EPEB22639FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22639FE7

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22639FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22639FE7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22639FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22639FE7
Link-Belt EPEB22639FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22639FE7
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Adapter Mounted, Triple Lip Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22639FE7
Product Name Link-Belt EPEB22639FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 1350 rpm
Load Rating 38300 lbs (17370 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align - PB1-6M-P - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details