RegalRexnord Link-Belt EPEB22631E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22631E

Description
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22631E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22631E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22631E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22631E
Link-Belt EPEB22631E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22631E
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22631E
Product Name Link-Belt EPEB22631E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2150 rpm
Load Rating 25900 lbs (11746 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB20OPN - TSPB-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1170 lbs (531 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details