RegalRexnord Link-Belt EPEB22564FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22564FH

Description
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22564FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22564FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22564FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22564FH
Link-Belt EPEB22564FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22564FH
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22564FH
Product Name Link-Belt EPEB22564FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4 inch (102 mm)
Rated Speed 1400 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details