RegalRexnord Link-Belt EPEB22555H57A4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22555H57A4

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22555H57A4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22555H57A4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22555H57A4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22555H57A4
Link-Belt EPEB22555H57A4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22555H57A4
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22555H57A4
Product Name Link-Belt EPEB22555H57A4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Ball Bearing Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details