RegalRexnord Link-Belt EPEB22547E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22547E7

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22547E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22547E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22547E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22547E7
Link-Belt EPEB22547E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22547E7
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22547E7
Product Name Link-Belt EPEB22547E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 850 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Zinc die cast bearing block, With sintered bronze bearing - A 7Z 4MF2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Mounted Pillow Blocks - NMSLA - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.8750 to 1.44 inch (22.22 to 36.51 mm)
Housing Plastic / Polymer
View Details