RegalRexnord Link-Belt EPEB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22451E7

Description
3 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
3 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22451E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22451E7
Link-Belt EPEB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22451E7
3 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

3 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22451E7
Product Name Link-Belt EPEB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.19 inch (80.96 mm)
Rated Speed 725 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-1 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
View Details