RegalRexnord Link-Belt EPEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22440FE

Description
2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22440FE - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22440FE
Link-Belt EPEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22440FE
2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22440FE
Product Name Link-Belt EPEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 1750 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details