2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block Unit, Single Setscrew Locking Collar, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | EPEB22439FE7 |
| Product Name | Link-Belt EPEB22439FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 975 rpm |
| Load Rating | 38300 lbs (17370 kg) |