RegalRexnord Link-Belt EPEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22435E

Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22435E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22435E
Link-Belt EPEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22435E
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22435E
Product Name Link-Belt EPEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 1950 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
AN 7874 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details