RegalRexnord Link-Belt EPEB22431HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22431HHC

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22431HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22431HHC - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22431HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22431HHC
Link-Belt EPEB22431HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22431HHC
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22431HHC
Product Name Link-Belt EPEB22431HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB24 - TSSUPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details