RegalRexnord Link-Belt EPEB22427E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22427E

Description
1 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22427E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22427E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22427E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22427E
Link-Belt EPEB22427E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22427E
1 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 11/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22427E
Product Name Link-Belt EPEB22427E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 2350 rpm
Load Rating 24700 lbs (11202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details