RegalRexnord Link-Belt EPB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22639H

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22639H - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22639H
Link-Belt EPB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22639H
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22639H
Product Name Link-Belt EPB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 38300 lbs (17370 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
3/4 in. ID, 3-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.31 inch (33.34 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB1-375-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details